IGBT Module Single 1200V 200A 1500W Module
IGBT MOD 1200V 200A 1500W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 835-1138-ND | CM200EXS-24S |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | Module |