Win Source Part Number: 1356369-CM150RL-24NF
Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Powerex Inc.
Series: IGBTMOD™
Package: Bulk
Product Status: Obsolete
Package / Case: Module
Supplier Device Package: Module
Mounting Type: Chassis Mount
HTSUS: 8541.29.0095
ECCN: EAR99
Current - Collector (Ic) (Max): 150 A
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector Cutoff (Max): 1 mA
Power - Max: 890 W
Configuration: Three Phase Inverter with Brake
Input: Standard
Vce(on) (Max) @ Vge, Ic: 3V @ 15V, 150A
Input Capacitance (Cies) @ Vce: 23 nF @ 10 V
NTC Thermistor: No
IGBT MOD 1200V 150A 890W
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1356369-CM150RL-24NF | CM150RL-24NF |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1200 volts |