Powerex, Inc. IGBTs - Modules - CM150DY-24NF CM150DY-24NF

Description
Manufacturer: Powerex Inc. Win Source Part Number: 846796-CM150DY-24NF Series: IGBTMOD™ Features: IGBT Module 1200 V 150 A 780 W Package: Bulk Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 846796-CM150DY-24NF Series: IGBTMOD™ Features: IGBT Module 1200 V 150 A 780 W Package: Bulk Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Modules - CM150DY-24NF - 846796-CM150DY-24NF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - CM150DY-24NF
846796-CM150DY-24NF
IGBTs - Modules - CM150DY-24NF 846796-CM150DY-24NF
Manufacturer: Powerex Inc. Win Source Part Number: 846796-CM150DY-24NF Series: IGBTMOD™ Features: IGBT Module 1200 V 150 A 780 W Package: Bulk Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Powerex Inc.
Win Source Part Number: 846796-CM150DY-24NF
Series: IGBTMOD™
Features: IGBT Module 1200 V 150 A 780 W
Package: Bulk
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
CM150DY-24NF
Discrete Semiconductor Products - Transistors - IGBTs CM150DY-24NF
IGBT MOD 1200V 150A 780W

IGBT MOD 1200V 150A 780W

Supplier's Site
IGBT Modules - CM150DY-24NF - ODG (Origin Data Global)
Shenzhen, China
IGBT Modules
CM150DY-24NF
IGBT Modules CM150DY-24NF
IGBT MOD 1200V 150A 780W

IGBT MOD 1200V 150A 780W

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 846796-CM150DY-24NF CM150DY-24NF CM150DY-24NF
Product Name IGBTs - Modules - CM150DY-24NF Discrete Semiconductor Products - Transistors - IGBTs IGBT Modules
Package Type SOT3 Module
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 2332428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type 94 x 34 mm
Number of units in IC 2
View Details
Discrete IGBT Modules With diode - V series (6th-Gen) Model: FGW50N60HC - Fuji Electric Corp. of America
Specs
VCES 600 volts
IC(max) 50 amps
Switching Speed 20 kHz
View Details
 - DD500S65K3NOSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type A-IHV13-4361
Packing Method Tray
View Details