Manufacturer: Powerex Inc.
Win Source Part Number: 1162019-CM150DY-24A
Manufacturer Homepage: www.pwrx.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IGBT MOD 1200V 150A 960W
IGBT MOD 1200V 150A 960W
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1162019-CM150DY-24A | CM150DY-24A | CM150DY-24A |
| Product Name | IGBTs - Modules - CM150DY-24A | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT3 | Module |