Powerex, Inc. Discrete Semiconductor Products - Transistors - IGBTs - Modules CM150DY-12NF

Description
Win Source Part Number: 1229996-CM150DY-12NF Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules Series: IGBTMOD™ Package: Bulk Standard Package: 1 Power - Max: 590 W Configuration: Half Bridge Input: Standard Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 150 A Vce(on) (Max) @ Vge, Ic: 2.2V @ 15V, 150A Current - Collector Cutoff (Max): 1 mA Input Capacitance (Cies) @ Vce: 23 nF @ 10 V NTC Thermistor: No Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): CM150DY12NF; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Powerex Inc. Other Names: 835-1009,CM150DY12NF
Request a Quote Datasheet
Description
Win Source Part Number: 1229996-CM150DY-12NF Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules Series: IGBTMOD™ Package: Bulk Standard Package: 1 Power - Max: 590 W Configuration: Half Bridge Input: Standard Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 150 A Vce(on) (Max) @ Vge, Ic: 2.2V @ 15V, 150A Current - Collector Cutoff (Max): 1 mA Input Capacitance (Cies) @ Vce: 23 nF @ 10 V NTC Thermistor: No Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): CM150DY12NF; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Powerex Inc. Other Names: 835-1009,CM150DY12NF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Modules - 1229996-CM150DY-12NF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Modules
1229996-CM150DY-12NF
Discrete Semiconductor Products - Transistors - IGBTs - Modules 1229996-CM150DY-12NF
Win Source Part Number: 1229996-CM150DY-12NF Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules Series: IGBTMOD™ Package: Bulk Standard Package: 1 Power - Max: 590 W Configuration: Half Bridge Input: Standard Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 150 A Vce(on) (Max) @ Vge, Ic: 2.2V @ 15V, 150A Current - Collector Cutoff (Max): 1 mA Input Capacitance (Cies) @ Vce: 23 nF @ 10 V NTC Thermistor: No Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): CM150DY12NF; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Powerex Inc. Other Names: 835-1009,CM150DY12NF

Win Source Part Number: 1229996-CM150DY-12NF
Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules
Series: IGBTMOD™
Package: Bulk
Standard Package: 1
Power - Max: 590 W
Configuration: Half Bridge
Input: Standard
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 150 A
Vce(on) (Max) @ Vge, Ic: 2.2V @ 15V, 150A
Current - Collector Cutoff (Max): 1 mA
Input Capacitance (Cies) @ Vce: 23 nF @ 10 V
NTC Thermistor: No
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): CM150DY12NF;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Powerex Inc.
Other Names: 835-1009,CM150DY12NF

Buy Now Datasheet
IGBT Modules - 835-1009-ND - DigiKey
Thief River Falls, MN, United States
IGBT Modules
835-1009-ND
IGBT Modules 835-1009-ND
IGBT Module Half Bridge 600V 150A 590W Chassis Mount Module

IGBT Module Half Bridge 600V 150A 590W Chassis Mount Module

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - CM150DY-12NF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
CM150DY-12NF
Discrete Semiconductor Products - Transistors - IGBTs CM150DY-12NF
IGBT MOD 600V 150A 590W

IGBT MOD 600V 150A 590W

Supplier's Site
IGBT Modules - CM150DY-12NF - ODG (Origin Data Global)
Shenzhen, China
IGBT Modules
CM150DY-12NF
IGBT Modules CM150DY-12NF
IGBT MOD 600V 150A 590W

IGBT MOD 600V 150A 590W

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1229996-CM150DY-12NF 835-1009-ND CM150DY-12NF CM150DY-12NF
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Modules IGBT Modules Discrete Semiconductor Products - Transistors - IGBTs IGBT Modules
VCES 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 2074978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
IC(max) 50 amps
Package Type Module
View Details