Powerex, Inc. 600V 150A 600W IGBT Transistor CM150DU-12H

Description
IGBT MOD 600V 150A 600W Product overview: CM150DU-12H from Powerex, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A, 600W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 150A, 600W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CM150DU-12H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT MOD 600V 150A 600W Product overview: CM150DU-12H from Powerex, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A, 600W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 150A, 600W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CM150DU-12H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 150A 600W IGBT Transistor - 297-CM150DU-12H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 150A 600W IGBT Transistor
297-CM150DU-12H
600V 150A 600W IGBT Transistor 297-CM150DU-12H
IGBT MOD 600V 150A 600W Product overview: CM150DU-12H from Powerex, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A, 600W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 150A, 600W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CM150DU-12H can be used for catalog matching and distributor lookup.

IGBT MOD 600V 150A 600W Product overview: CM150DU-12H from Powerex, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A, 600W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 150A, 600W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CM150DU-12H can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Modules - CM150DU-12H - 866860-CM150DU-12H - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - CM150DU-12H
866860-CM150DU-12H
IGBTs - Modules - CM150DU-12H 866860-CM150DU-12H
Manufacturer: Powerex Inc. Win Source Part Number: 866860-CM150DU-12H Series: IGBTMOD™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: IGBT Module - Half Bridge 600 V 150 A 600 W Chassis Mount Module Package: Bulk Package: Module Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Powerex Inc.
Win Source Part Number: 866860-CM150DU-12H
Series: IGBTMOD™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: IGBT Module - Half Bridge 600 V 150 A 600 W Chassis Mount Module
Package: Bulk
Package: Module
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: Module
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
CM150DU-12H
Discrete Semiconductor Products - Transistors - IGBTs CM150DU-12H
IGBT MOD 600V 150A 600W

IGBT MOD 600V 150A 600W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-CM150DU-12H 866860-CM150DU-12H CM150DU-12H
Product Name 600V 150A 600W IGBT Transistor IGBTs - Modules - CM150DU-12H Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data