Manufacturer: Powerex Inc.
Win Source Part Number: 771609-CM100TX-24S1
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Module
Power - Max: 625W
Configuration: Three Level Inverter
Input: Standard
Input Capacitance (Cies) @ Vce: 10nF @ 10V
NTC Thermistor: Yes
Family Name: CM100TX-24S1
Categories: Discrete Semiconductor Products
Manufacturer Package: Module
Current - Collector (Ic) (Maximum): 100A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Current - Collector Cutoff (Maximum): 1mA
Vce(on) (Maximum) @ Vge, Ic: 2.25V @ 15V, 100A
Alternative Parts (Cross-Reference): CM100TX-24S; IRG7T50FF12F; MG1275W-XN2MM; MWI75-12T8T;
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IGBT MOD 1200V 100A 625W
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 771609-CM100TX-24S1 | CM100TX-24S1 |
| Product Name | IGBTs - Modules - CM100TX-24S1 | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1200 volts |