IGBT MOD 1200V 100A 780W Product overview: CM100TF-24H from Powerex, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 100A, 780W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 100A, 780W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-CM100TF-24H can be used for catalog matching and distributor lookup.
Manufacturer: Powerex Inc.
Win Source Part Number: 915548-CM100TF-24H
Series: IGBTMOD™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: IGBT Module - Three Phase Inverter 1200 V 100 A 780 W Chassis Mount Module
Package: Bulk
Package: Module
Mounting: Chassis Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: Module
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
IGBT MOD 1200V 100A 780W
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 297-CM100TF-24H | 915548-CM100TF-24H | CM100TF-24H |
| Product Name | 1200V 100A 780W IGBT Transistor | IGBTs - Modules - CM100TF-24H | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |