POWEREX, INC.
CM100E3U-24H -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - IGBTS
Powerex, Inc.
Discrete Semiconductor Products - Transistors - IGBTs
CM100E3U-24H
Description
IGBT MOD 1200V 100A 650W
Description
IGBT MOD 1200V 100A 650W
Suppliers
Discrete Semiconductor Products - Transistors - IGBTs
CM100E3U-24H
Supplier's Site
Technical Specifications
|
Product Category
|
Insulated Gate Bipolar Transistors (IGBT) |
|
Product Number
|
CM100E3U-24H |
|
Product Name
|
Discrete Semiconductor Products - Transistors - IGBTs |
|
Packing Method
|
Bulk; Bulk
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarity
N-Channel
IC(max)
450 amps
Package Type
Module
View Details
VCE(on)
650 volts
Switching Speed
15 to 100 kHz
Package Type
TO-263; PG-TO263-3
View Details