Powerex, Inc. IGBTs - Modules - CM100DY-24A CM100DY-24A

Description
Manufacturer: Powerex Inc. Win Source Part Number: 079985-CM100DY-24A Mounting: Chassis Mount Configuration: Half Bridge Input: Standard Input Capacitance (Cies) @ Vce: 17.5nF @ 10V NTC Thermistor: No Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: Module Maximum Current Collector: 100A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Collector Cut-off Current(Max): 1mA Maximum Power Dissipation: 672W Collector-emitter saturation voltage(Max): 3V @ 15V, 100A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Powerex Inc. Win Source Part Number: 079985-CM100DY-24A Mounting: Chassis Mount Configuration: Half Bridge Input: Standard Input Capacitance (Cies) @ Vce: 17.5nF @ 10V NTC Thermistor: No Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: Module Maximum Current Collector: 100A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Collector Cut-off Current(Max): 1mA Maximum Power Dissipation: 672W Collector-emitter saturation voltage(Max): 3V @ 15V, 100A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Modules - CM100DY-24A - 079985-CM100DY-24A - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - CM100DY-24A
079985-CM100DY-24A
IGBTs - Modules - CM100DY-24A 079985-CM100DY-24A
Manufacturer: Powerex Inc. Win Source Part Number: 079985-CM100DY-24A Mounting: Chassis Mount Configuration: Half Bridge Input: Standard Input Capacitance (Cies) @ Vce: 17.5nF @ 10V NTC Thermistor: No Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: Module Maximum Current Collector: 100A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Collector Cut-off Current(Max): 1mA Maximum Power Dissipation: 672W Collector-emitter saturation voltage(Max): 3V @ 15V, 100A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Powerex Inc.
Win Source Part Number: 079985-CM100DY-24A
Mounting: Chassis Mount
Configuration: Half Bridge
Input: Standard
Input Capacitance (Cies) @ Vce: 17.5nF @ 10V
NTC Thermistor: No
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: Module
Maximum Current Collector: 100A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Collector Cut-off Current(Max): 1mA
Maximum Power Dissipation: 672W
Collector-emitter saturation voltage(Max): 3V @ 15V, 100A
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
IGBT Modules - CM100DY-24A - ODG (Origin Data Global)
Shenzhen, China
IGBT Modules
CM100DY-24A
IGBT Modules CM100DY-24A
IGBT MOD 1200V 100A 672W

IGBT MOD 1200V 100A 672W

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - CM100DY-24A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
CM100DY-24A
Discrete Semiconductor Products - Transistors - IGBTs CM100DY-24A
IGBT MOD 1200V 100A 672W

IGBT MOD 1200V 100A 672W

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 079985-CM100DY-24A CM100DY-24A CM100DY-24A
Product Name IGBTs - Modules - CM100DY-24A IGBT Modules Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 3 volts
PD 672000 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - FS100R07N2E4_B11 - 919301-FS100R07N2E4_B11 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBT Module - 426956 - Radwell International
Infineon Technologies AG
View Details
2 suppliers
IGBT - 162488696 - Radwell International
Fuji Electric Corp. of America
View Details
IGBTs - 2332427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type 94 x 34 mm
Number of units in IC 2
View Details