POWEREX, INC.
CM100DU-12H -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - IGBTS
Powerex, Inc.
Discrete Semiconductor Products - Transistors - IGBTs
CM100DU-12H
Description
IGBT MOD 600V 100A 400W
Description
IGBT MOD 600V 100A 400W
Suppliers
Discrete Semiconductor Products - Transistors - IGBTs
CM100DU-12H
Supplier's Site
Technical Specifications
|
Product Category
|
Insulated Gate Bipolar Transistors (IGBT) |
|
Product Number
|
CM100DU-12H |
|
Product Name
|
Discrete Semiconductor Products - Transistors - IGBTs |
|
Packing Method
|
Bulk; Bulk
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
SOT3
Features
Bipolar (BJT) Transistor
View Details
VCE(on)
750 volts
Switching Speed
7 to 15 kHz
tr
35 ns
View Details