Manufacturer: Powerex Inc.
Win Source Part Number: 1161943-CM100DU-12F
Manufacturer Homepage: www.pwrx.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IGBT MOD 600V 100A 350W
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1161943-CM100DU-12F | CM100DU-12F |
| Product Name | IGBTs - Modules - CM100DU-12F | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT3 |