Win Source Part Number: 1138355-CM1000HA-24H
Category: Discrete Semiconductor Products>Transistors
Series: IGBTMOD™
Package: Bulk
Standard Package: 1
Power - Max: 5800 W
Configuration: Single
Input: Standard
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 1000 A
Vce(on) (Max) @ Vge, Ic: 3.6V @ 15V, 1000A
Current - Collector Cutoff (Max): 6 mA
Input Capacitance (Cies) @ Vce: 200 nF @ 10 V
NTC Thermistor: No
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): CM1000HA24H;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Powerex Inc.
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IGBT MOD 1200V 1000A 5800W
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1138355-CM1000HA-24H | CM1000HA-24H |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1200 volts |