Powerex, Inc. Scr Thyristor, 1.2Kv, To-200Ac; Scr Module Type Powerex C648PB

Description
SCR THYRISTOR, 1.2KV, TO-200AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:1.15kA; Gate Trigger Voltage Max:3V; Product Range:-RoHS Compliant: Yes
Description
SCR THYRISTOR, 1.2KV, TO-200AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:1.15kA; Gate Trigger Voltage Max:3V; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 1.2Kv, To-200Ac; Scr Module Type Powerex - 09B2516 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 1.2Kv, To-200Ac; Scr Module Type Powerex
09B2516
Scr Thyristor, 1.2Kv, To-200Ac; Scr Module Type Powerex 09B2516
SCR THYRISTOR, 1.2KV, TO-200AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:1.15kA; Gate Trigger Voltage Max:3V; Product Range:-RoHS Compliant: Yes

SCR THYRISTOR, 1.2KV, TO-200AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:1.15kA; Gate Trigger Voltage Max:3V; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 09B2516
Product Name Scr Thyristor, 1.2Kv, To-200Ac; Scr Module Type Powerex
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010065V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details
EUPC Standard SCR - TT104N14KOF - Galco Industrial Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details
2 suppliers
Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details