Powerex, Inc. Scr Thyristor; Scr Module Type Powerex C430MX500

Description
SCR THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:125mA; Average Forward Current:680A; On State RMS Current:1.25kA; Gate Trigger Voltage Max:5V; Product Range:- RoHS Compliant: Yes
Description
SCR THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:125mA; Average Forward Current:680A; On State RMS Current:1.25kA; Gate Trigger Voltage Max:5V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor; Scr Module Type Powerex - 73K1949 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor; Scr Module Type Powerex
73K1949
Scr Thyristor; Scr Module Type Powerex 73K1949
SCR THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:125mA; Average Forward Current:680A; On State RMS Current:1.25kA; Gate Trigger Voltage Max:5V; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:125mA; Average Forward Current:680A; On State RMS Current:1.25kA; Gate Trigger Voltage Max:5V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 73K1949
Product Name Scr Thyristor; Scr Module Type Powerex
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 271808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B552SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - FODM3052R2V - 872192-FODM3052R2V - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
SCRs - Single - Modules - T1190N14TOFVTXPSA1 - 846803-T1190N14TOFVTXPSA1 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Tray
View Details
2 suppliers