Powerex, Inc. Thyristor, Scr, 490A, 1.6Kv, To-200Ac; Scr Module Type Powerex C391PM

Description
THYRISTOR, SCR, 490A, 1.6KV, TO-200AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:490A; On State RMS Current:770A; Gate Trigger Voltage Max:5V RoHS Compliant: Yes
Description
THYRISTOR, SCR, 490A, 1.6KV, TO-200AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:490A; On State RMS Current:770A; Gate Trigger Voltage Max:5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Scr, 490A, 1.6Kv, To-200Ac; Scr Module Type Powerex - 32H5535 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 490A, 1.6Kv, To-200Ac; Scr Module Type Powerex
32H5535
Thyristor, Scr, 490A, 1.6Kv, To-200Ac; Scr Module Type Powerex 32H5535
THYRISTOR, SCR, 490A, 1.6KV, TO-200AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:490A; On State RMS Current:770A; Gate Trigger Voltage Max:5V RoHS Compliant: Yes

THYRISTOR, SCR, 490A, 1.6KV, TO-200AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:490A; On State RMS Current:770A; Gate Trigger Voltage Max:5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 32H5535
Product Name Thyristor, Scr, 490A, 1.6Kv, To-200Ac; Scr Module Type Powerex
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 5052949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semitop3
Pin Count 13
View Details
B-2 and B-2T Series SCR/Diode Module - B531SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-12LC-A8#B00 - 913120-BCR8KM-12LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details