Powerex, Inc. RF Amplifiers - A180 A180

Description
Manufacturer: Powerex Inc. Win Source Part Number: 1134478-A180 Manufacturer Homepage: www.pwrx.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Motor Drive & Control, Power Management
Request a Quote
Description
Manufacturer: Powerex Inc. Win Source Part Number: 1134478-A180 Manufacturer Homepage: www.pwrx.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Motor Drive & Control, Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - A180
1134478-A180
RF Amplifiers - A180 1134478-A180
Manufacturer: Powerex Inc. Win Source Part Number: 1134478-A180 Manufacturer Homepage: www.pwrx.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Motor Drive & Control, Power Management

Manufacturer: Powerex Inc.
Win Source Part Number: 1134478-A180
Manufacturer Homepage: www.pwrx.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Motor Drive & Control, Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1134478-A180
Product Name RF Amplifiers - A180
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

32 - 38 GHz Wideband GaN Solid State Power Amplifier (SSPA) Module - QPR3238 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Frequency Range 32000 to 38000 MHz
View Details
2 suppliers
RF Amplifiers - 448-BGA10M1MN9E6327XTSA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 1800 to 2200 MHz
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details