Powerex, Inc. Thyristor, Scr, 70A, 250V, To-209Ac; Scr Module Type Powerex 2N1796

Description
THYRISTOR, SCR, 70A, 250V, TO-209AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:250V; Gate Trigger Current Max:70mA; Average Forward Current:70A; On State RMS Current:110A; Gate Trigger Voltage Max:3V RoHS Compliant: No
Description
THYRISTOR, SCR, 70A, 250V, TO-209AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:250V; Gate Trigger Current Max:70mA; Average Forward Current:70A; On State RMS Current:110A; Gate Trigger Voltage Max:3V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Scr, 70A, 250V, To-209Ac; Scr Module Type Powerex - 32H6927 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 70A, 250V, To-209Ac; Scr Module Type Powerex
32H6927
Thyristor, Scr, 70A, 250V, To-209Ac; Scr Module Type Powerex 32H6927
THYRISTOR, SCR, 70A, 250V, TO-209AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:250V; Gate Trigger Current Max:70mA; Average Forward Current:70A; On State RMS Current:110A; Gate Trigger Voltage Max:3V RoHS Compliant: No

THYRISTOR, SCR, 70A, 250V, TO-209AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:250V; Gate Trigger Current Max:70mA; Average Forward Current:70A; On State RMS Current:110A; Gate Trigger Voltage Max:3V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 32H6927
Product Name Thyristor, Scr, 70A, 250V, To-209Ac; Scr Module Type Powerex
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 349389 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature 135 C (275 F)
View Details
2 suppliers
Thyristors - 2144253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B634SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details