Powerex, Inc. Diode Module, Single, 1.2Kv; Repetitive Peak Reverse Voltage Powerex 1N4595

Description
DIODE MODULE, SINGLE, 1.2KV; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:150A; Forward Voltage Max:-; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: No
Description
DIODE MODULE, SINGLE, 1.2KV; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:150A; Forward Voltage Max:-; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Diode Module, Single, 1.2Kv; Repetitive Peak Reverse Voltage Powerex - 48F7225 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Single, 1.2Kv; Repetitive Peak Reverse Voltage Powerex
48F7225
Diode Module, Single, 1.2Kv; Repetitive Peak Reverse Voltage Powerex 48F7225
DIODE MODULE, SINGLE, 1.2KV; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:150A; Forward Voltage Max:-; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: No

DIODE MODULE, SINGLE, 1.2KV; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:150A; Forward Voltage Max:-; Diode Module Configuration:Single; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 48F7225
Product Name Diode Module, Single, 1.2Kv; Repetitive Peak Reverse Voltage Powerex
IF 150000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6519 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
Specs
Diode Applications Rectifier
VF 1.7 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: YA875C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details