Powerex, Inc. Diode Module, Single, 400V; Repetitive Peak Reverse Voltage Powerex 1N4590

Description
DIODE MODULE, SINGLE, 400V; Repetitive Peak Reverse Voltage:400V; Average Forward Current:150A; Forward Voltage Max:-; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: No
Description
DIODE MODULE, SINGLE, 400V; Repetitive Peak Reverse Voltage:400V; Average Forward Current:150A; Forward Voltage Max:-; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Diode Module, Single, 400V; Repetitive Peak Reverse Voltage Powerex - 32H6869 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Single, 400V; Repetitive Peak Reverse Voltage Powerex
32H6869
Diode Module, Single, 400V; Repetitive Peak Reverse Voltage Powerex 32H6869
DIODE MODULE, SINGLE, 400V; Repetitive Peak Reverse Voltage:400V; Average Forward Current:150A; Forward Voltage Max:-; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: No

DIODE MODULE, SINGLE, 400V; Repetitive Peak Reverse Voltage:400V; Average Forward Current:150A; Forward Voltage Max:-; Diode Module Configuration:Single; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 32H6869
Product Name Diode Module, Single, 400V; Repetitive Peak Reverse Voltage Powerex
IF 150000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 40EPF06PBF - 1128585-40EPF06PBF - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
Diodes - NC202 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Schottky barrier single diode - 1PS76SB10-QF - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
3 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details