Powerex, Inc. Diode Module, Single, 100V; Repetitive Peak Reverse Voltage Powerex 1N4587

Description
DIODE MODULE, SINGLE, 100V; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150A; Forward Voltage Max:-; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: No
Description
DIODE MODULE, SINGLE, 100V; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150A; Forward Voltage Max:-; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Diode Module, Single, 100V; Repetitive Peak Reverse Voltage Powerex - 32H6863 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Single, 100V; Repetitive Peak Reverse Voltage Powerex
32H6863
Diode Module, Single, 100V; Repetitive Peak Reverse Voltage Powerex 32H6863
DIODE MODULE, SINGLE, 100V; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150A; Forward Voltage Max:-; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: No

DIODE MODULE, SINGLE, 100V; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150A; Forward Voltage Max:-; Diode Module Configuration:Single; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 32H6863
Product Name Diode Module, Single, 100V; Repetitive Peak Reverse Voltage Powerex
IF 150000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Bridge - 3SBMA6 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 3000 mA
VR 600 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Diodes - NC403 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details