Powerex, Inc. Standard Diode, 250A, 300V, Do-9; Repetitive Peak Reverse Voltage Powerex 1N3737R

Description
STANDARD DIODE, 250A, 300V, DO-9; Repetitive Peak Reverse Voltage:300V; Average Forward Current:250A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Forward Surge Current:4.5kA RoHS Compliant: No
Description
STANDARD DIODE, 250A, 300V, DO-9; Repetitive Peak Reverse Voltage:300V; Average Forward Current:250A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Forward Surge Current:4.5kA RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 250A, 300V, Do-9; Repetitive Peak Reverse Voltage Powerex - 32H6830 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 250A, 300V, Do-9; Repetitive Peak Reverse Voltage Powerex
32H6830
Standard Diode, 250A, 300V, Do-9; Repetitive Peak Reverse Voltage Powerex 32H6830
STANDARD DIODE, 250A, 300V, DO-9; Repetitive Peak Reverse Voltage:300V; Average Forward Current:250A; Forward Voltage Max:1.3V; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Forward Surge Current:4.5kA RoHS Compliant: No

STANDARD DIODE, 250A, 300V, DO-9; Repetitive Peak Reverse Voltage:300V; Average Forward Current:250A; Forward Voltage Max:1.3V; Diode Module Configuration:Single; Diode Case Style:DO-9; No. of Pins:2Pins; Forward Surge Current:4.5kA RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 32H6830
Product Name Standard Diode, 250A, 300V, Do-9; Repetitive Peak Reverse Voltage Powerex
VF 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16SCYQ060CSCV - 16SCYQ060CSCV - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 60 volts
View Details
Schottky Rectifier, 120Ma, 40V, Sod523; Diode Configuration Nexperia - 39K0675 - Newark, An Avnet Company
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
PIN Diode Switches - NPS4-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
SPAD modules - C16534-050GD - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details