Powerex, Inc. Diode Module, Single, 800V; Repetitive Peak Reverse Voltage Powerex 1N3294A

Description
DIODE MODULE, SINGLE, 800V; Repetitive Peak Reverse Voltage:800V; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: No
Description
DIODE MODULE, SINGLE, 800V; Repetitive Peak Reverse Voltage:800V; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Diode Module, Single, 800V; Repetitive Peak Reverse Voltage Powerex - 48F7217 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Single, 800V; Repetitive Peak Reverse Voltage Powerex
48F7217
Diode Module, Single, 800V; Repetitive Peak Reverse Voltage Powerex 48F7217
DIODE MODULE, SINGLE, 800V; Repetitive Peak Reverse Voltage:800V; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: No

DIODE MODULE, SINGLE, 800V; Repetitive Peak Reverse Voltage:800V; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 48F7217
Product Name Diode Module, Single, 800V; Repetitive Peak Reverse Voltage Powerex
VF 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1221225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5614C.TR - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier Diodes
IF 1000 mA
VR 200 volts
View Details
PIN Diode Switches - NPS1-2700-3100-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details