Powerex, Inc. Single Diodes 1N3290A

Description
Diode Standard 300V 100A Chassis, Stud Mount DO-205AA (DO-8)
Request a Quote Datasheet
Description
Diode Standard 300V 100A Chassis, Stud Mount DO-205AA (DO-8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N3290APX-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N3290APX-ND
Single Diodes 1N3290APX-ND
Diode Standard 300V 100A Chassis, Stud Mount DO-205AA (DO-8)

Diode Standard 300V 100A Chassis, Stud Mount DO-205AA (DO-8)

Buy Now Datasheet
Diode Module, Single, 300V; Repetitive Peak Reverse Voltage Powerex - 32H6814 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Single, 300V; Repetitive Peak Reverse Voltage Powerex
32H6814
Diode Module, Single, 300V; Repetitive Peak Reverse Voltage Powerex 32H6814
DIODE MODULE, SINGLE, 300V; Repetitive Peak Reverse Voltage:300V; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: No

DIODE MODULE, SINGLE, 300V; Repetitive Peak Reverse Voltage:300V; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 1N3290APX-ND 32H6814
Product Name Single Diodes Diode Module, Single, 300V; Repetitive Peak Reverse Voltage Powerex
Tj -40 to 200 C (-40 to 392 F) ? to 200 C (? to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220858 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details