Powerex, Inc. Diode Module, Single, 200V; Repetitive Peak Reverse Voltage Powerex 1N3289AR

Description
DIODE MODULE, SINGLE, 200V; Repetitive Peak Reverse Voltage:200V; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: No
Description
DIODE MODULE, SINGLE, 200V; Repetitive Peak Reverse Voltage:200V; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Diode Module, Single, 200V; Repetitive Peak Reverse Voltage Powerex - 32H6813 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Single, 200V; Repetitive Peak Reverse Voltage Powerex
32H6813
Diode Module, Single, 200V; Repetitive Peak Reverse Voltage Powerex 32H6813
DIODE MODULE, SINGLE, 200V; Repetitive Peak Reverse Voltage:200V; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: No

DIODE MODULE, SINGLE, 200V; Repetitive Peak Reverse Voltage:200V; Average Forward Current:100A; Forward Voltage Max:1.5V; Diode Module Configuration:Single; Diode Case Style:Module; No. of Pins:2Pins; Operating Temperature Max:200°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 32H6813
Product Name Diode Module, Single, 200V; Repetitive Peak Reverse Voltage Powerex
VF 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4249 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details