Powerex, Inc. Standard Diode, 100A, 200V, Do-9; Repetitive Peak Reverse Voltage Powerex 1N3289A

Description
STANDARD DIODE, 100A, 200V, DO-9; Repetitive Peak Reverse Voltage:200V; Average Forward Current:100A; Forward Voltage Max:1.1V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins; Forward Surge Current:2.3kA RoHS Compliant: No
Description
STANDARD DIODE, 100A, 200V, DO-9; Repetitive Peak Reverse Voltage:200V; Average Forward Current:100A; Forward Voltage Max:1.1V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins; Forward Surge Current:2.3kA RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 100A, 200V, Do-9; Repetitive Peak Reverse Voltage Powerex - 09F3247 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 100A, 200V, Do-9; Repetitive Peak Reverse Voltage Powerex
09F3247
Standard Diode, 100A, 200V, Do-9; Repetitive Peak Reverse Voltage Powerex 09F3247
STANDARD DIODE, 100A, 200V, DO-9; Repetitive Peak Reverse Voltage:200V; Average Forward Current:100A; Forward Voltage Max:1.1V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins; Forward Surge Current:2.3kA RoHS Compliant: No

STANDARD DIODE, 100A, 200V, DO-9; Repetitive Peak Reverse Voltage:200V; Average Forward Current:100A; Forward Voltage Max:1.1V; Diode Module Configuration:Single; Diode Case Style:DO-8; No. of Pins:2Pins; Forward Surge Current:2.3kA RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 09F3247
Product Name Standard Diode, 100A, 200V, Do-9; Repetitive Peak Reverse Voltage Powerex
VF 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
QPL High Voltage Diode - JANTX1N6523 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 5 volts
View Details
PIN Diode Switches - NPS5-1000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
40 V, 0.2 A Schottky barrier diode - 1PS79SB30-QF - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers