Powerex, Inc. Standard Diode, 160A, 400V, Do-9; Repetitive Peak Reverse Voltage Powerex 1N3267

Description
STANDARD DIODE, 160A, 400V, DO-9; Repetitive Peak Reverse Voltage:400V; Average Forward Current:160A; Forward Voltage Max:-; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:175°CRoHS Compliant: No
Description
STANDARD DIODE, 160A, 400V, DO-9; Repetitive Peak Reverse Voltage:400V; Average Forward Current:160A; Forward Voltage Max:-; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:175°CRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 160A, 400V, Do-9; Repetitive Peak Reverse Voltage Powerex - 32H6792 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 160A, 400V, Do-9; Repetitive Peak Reverse Voltage Powerex
32H6792
Standard Diode, 160A, 400V, Do-9; Repetitive Peak Reverse Voltage Powerex 32H6792
STANDARD DIODE, 160A, 400V, DO-9; Repetitive Peak Reverse Voltage:400V; Average Forward Current:160A; Forward Voltage Max:-; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:175°CRoHS Compliant: No

STANDARD DIODE, 160A, 400V, DO-9; Repetitive Peak Reverse Voltage:400V; Average Forward Current:160A; Forward Voltage Max:-; Diode Module Configuration:Single; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:175°CRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 32H6792
Product Name Standard Diode, 160A, 400V, Do-9; Repetitive Peak Reverse Voltage Powerex
IF 160000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - 1N6515LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
PIN Diode Switches - NPS2-1980-2010-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details