Power Train Savers 6 Inch Industrial Flange Unit DIN120LT-11

Description
Flange units easily installed into any flanged connection system
Description
Flange units easily installed into any flanged connection system

Suppliers

Company
Product
Description
Supplier Links
Vauxhall, Alberta, Canada
6 Inch Industrial Flange Unit
DIN120LT-11
6 Inch Industrial Flange Unit DIN120LT-11
Flange units easily installed into any flanged connection system

Flange units easily installed into any flanged connection system

Technical Specifications

  Power Train Savers
Product Category Torque Limiters and Slip Clutches
Product Number DIN120LT-11
Product Name 6 Inch Industrial Flange Unit
Device Shear Torque Limiter
Torque 2000.0 to 8500.0 Ft-lbs (2712 to 11526 N-m)
Shaft In-line
Mounting Shaft; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Torque Limiter - RTL65-1 RTL65-2/RTL89-1 RTL89-2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Device Slip clutch / Disengagement Torque Limiter
Shaft In-line
Diameter 1.97 to 7.01 inch (50 to 178 mm)
View Details
0.5
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque ? to 6.2 Ft-lbs (? to 8.47 N-m)
Power 0.0576 HP
View Details
Overrunning Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Device Overrunning
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details