Power-Sonic Corporation Battery; Sub C; Nickel-Cadmium; 1500; 1.2 V; 0.91 in. Dia. x 1.69 in. H; 45 g PS-SC/T

Description
1.2 V Voltage (Nom.), -20 to +60 °C, Nickel-Cadmium Batteries One terminal profile Cylindrical steel base and special rugged construction. Extreme impact and vibration resistant designed to withstand hostile environments.
Description
1.2 V Voltage (Nom.), -20 to +60 °C, Nickel-Cadmium Batteries One terminal profile Cylindrical steel base and special rugged construction. Extreme impact and vibration resistant designed to withstand hostile environments.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Battery; Sub C; Nickel-Cadmium; 1500; 1.2 V; 0.91 in. Dia. x 1.69 in. H; 45 g
70115658
Battery; Sub C; Nickel-Cadmium; 1500; 1.2 V; 0.91 in. Dia. x 1.69 in. H; 45 g 70115658
1.2 V Voltage (Nom.), -20 to +60 °C, Nickel-Cadmium Batteries One terminal profile Cylindrical steel base and special rugged construction. Extreme impact and vibration resistant designed to withstand hostile environments.

1.2 V Voltage (Nom.), -20 to +60 °C, Nickel-Cadmium Batteries

  • One terminal profile
    Cylindrical steel base and special rugged construction. Extreme impact and vibration resistant designed to withstand hostile environments.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70115658
Product Name Battery; Sub C; Nickel-Cadmium; 1500; 1.2 V; 0.91 in. Dia. x 1.69 in. H; 45 g
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes 2/3AA; SC
Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

80V Lithium SAFEFlex Material Handling Batteries - FBP-1492 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 630 ampere-hr
Width / Diameter 39 inch (991 mm)
View Details
EXTERNAL BATTERY MODULES - EBM FA10149 -  - AMETEK Programmable Power
Specs
Capacity 8.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details