Power-Sonic Corporation PS and PSG Series General Purpose Batteries PS-12120L

Description
PS and PSG Series General Purpose Batteries
Description
PS and PSG Series General Purpose Batteries

Suppliers

Company
Product
Description
Supplier Links
PS and PSG Series General Purpose Batteries - PS-12120L - Power-Sonic Corporation
Reno, Nevada, United States
PS and PSG Series General Purpose Batteries
PS-12120L
PS and PSG Series General Purpose Batteries PS-12120L
PS and PSG Series General Purpose Batteries

PS and PSG Series General Purpose Batteries

Supplier's Site
Battery; 12.0 Ah; 12 V; 8.45
Fort Worth, TX, USA
Battery; 12.0 Ah; 12 V; 8.45"L#2.75"W#5.75"H; 8.5 lbs.
70115707
Battery; 12.0 Ah; 12 V; 8.45"L#2.75"W#5.75"H; 8.5 lbs. 70115707
Lead Acid Battery, 6 V Nominal Voltage Terminal posts with nut & bolt connector terminal⁄Faston-0.25 0 in. x 0.032 in. quick disconnect tabs Long service life, design flexibility, rugged construction, high discharge rate, wide operating temperature range, deep discharge recovery.

Lead Acid Battery, 6 V Nominal Voltage

  • Terminal posts with nut & bolt connector terminal⁄Faston-0.250 in. x 0.032 in. quick disconnect tabs
    Long service life, design flexibility, rugged construction, high discharge rate, wide operating temperature range, deep discharge recovery.
Supplier's Site

Technical Specifications

  Power-Sonic Corporation Allied Electronics, Inc.
Product Category Batteries Batteries
Product Number PS-12120L 70115707
Product Name PS and PSG Series General Purpose Batteries Battery; 12.0 Ah; 12 V; 8.45"L#2.75"W#5.75"H; 8.5 lbs.
Application General Purpose
Voltage 12 volts 12 volts
Width / Diameter 2.75 inch (69.85 mm)
Depth 8.45 inch (215 mm)
Height 2.75 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1492-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 630 ampere-hr
Width / Diameter 39 inch (991 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details