Power-Sonic Corporation PS and PSG Series General Purpose Batteries PS-12120

Description
PS and PSG Series General Purpose Batteries
Datasheet
Description
PS and PSG Series General Purpose Batteries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PS and PSG Series General Purpose Batteries - PS-12120 - Power-Sonic Corporation
Reno, Nevada, United States
PS and PSG Series General Purpose Batteries
PS-12120
PS and PSG Series General Purpose Batteries PS-12120
PS and PSG Series General Purpose Batteries

PS and PSG Series General Purpose Batteries

Supplier's Site
Battery, 12 V, Lead Acid, 12, Rechargeable, F2 Terminals, 8.5lbs - 70115685 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, 12 V, Lead Acid, 12, Rechargeable, F2 Terminals, 8.5lbs
70115685
Battery, 12 V, Lead Acid, 12, Rechargeable, F2 Terminals, 8.5lbs 70115685
Sealed Lead Acid Rechargeable Battery, Non-Conductive ABS Plastic Material, -40 to +60°C Easy handling Economical Flexibility Long shelf life High discharge rate Sealed⁄maintenance free The valve regulated, spill-proof construction of the battery allows trouble-free, safe operation in any position. There is no need to add electrolyte, as gases generated during overcharge are recombined in a unique "oxygen cycle". Battery use state-of-the-art design, high grade materials, and a carefully controlled plate-making process to provide excellent output per cell. The high energy density results in superior power⁄volume and power⁄weight ratios

Sealed Lead Acid Rechargeable Battery, Non-Conductive ABS Plastic Material, -40 to +60°C

  • Easy handling
  • Economical
  • Flexibility
  • Long shelf life
  • High discharge rate
  • Sealed⁄maintenance free
    The valve regulated, spill-proof construction of the battery allows trouble-free, safe operation in any position. There is no need to add electrolyte, as gases generated during overcharge are recombined in a unique "oxygen cycle". Battery use state-of-the-art design, high grade materials, and a carefully controlled plate-making process to provide excellent output per cell. The high energy density results in superior power⁄volume and power⁄weight ratios
Supplier's Site
Lead Acid Battery, 12V, 12Ah; Battery Voltage Powersonic - 20C7622 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 12Ah; Battery Voltage Powersonic
20C7622
Lead Acid Battery, 12V, 12Ah; Battery Voltage Powersonic 20C7622
LEAD ACID BATTERY, 12V, 12AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:12Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:100mm; External Width:151mm RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 12AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:12Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:100mm; External Width:151mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Power-Sonic Corporation Allied Electronics, Inc. Newark, An Avnet Company
Product Category Batteries Batteries Batteries
Product Number PS-12120 70115685 20C7622
Product Name PS and PSG Series General Purpose Batteries Battery, 12 V, Lead Acid, 12, Rechargeable, F2 Terminals, 8.5lbs Lead Acid Battery, 12V, 12Ah; Battery Voltage Powersonic
Application General Purpose
Voltage 12 volts 12 volts 12 volts
Width / Diameter 3.86 inch (98.04 mm)
Depth 5.95 inch (151 mm)
Height 3.86 inch (98.04 mm) 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10352 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details