Power-Sonic Corporation PG Series Long Life Batteries 6 and 12 Volt Ranges PG-12V103 FR

Description
PG Series Long Life Batteries 6 and 12 Volt Ranges
Description
PG Series Long Life Batteries 6 and 12 Volt Ranges

Suppliers

Company
Product
Description
Supplier Links
PG Series Long Life Batteries 6 and 12 Volt Ranges - PG-12V103 FR - Power-Sonic Corporation
Reno, Nevada, United States
PG Series Long Life Batteries 6 and 12 Volt Ranges
PG-12V103 FR
PG Series Long Life Batteries 6 and 12 Volt Ranges PG-12V103 FR
PG Series Long Life Batteries 6 and 12 Volt Ranges

PG Series Long Life Batteries 6 and 12 Volt Ranges

Supplier's Site
BATTERY; SEALED LEAD ACID; FLAME RETARDANT; POWER-GUARD; 12V; 103AH; H 8.35 X W - 70115607 - Allied Electronics, Inc.
Fort Worth, TX, USA
BATTERY; SEALED LEAD ACID; FLAME RETARDANT; POWER-GUARD; 12V; 103AH; H 8.35 X W
70115607
BATTERY; SEALED LEAD ACID; FLAME RETARDANT; POWER-GUARD; 12V; 103AH; H 8.35 X W 70115607
Sealed/Maintenance-F ree Thicker Plate Design 10-Year Design Life in Standby Mode Flame Retardant Case and Cover (UL94 V-O) Superb High-Rate Discharge Proven VRLA Technology Ideal for UPS and Telecom Applications Approved for Transport by DOT, IATA and FAA UL approved EU compliant

  • Sealed/Maintenance-Free
  • Thicker Plate Design
  • 10-Year Design Life in Standby Mode
  • Flame Retardant Case and Cover (UL94 V-O)
  • Superb High-Rate Discharge
  • Proven VRLA Technology
  • Ideal for UPS and Telecom Applications
  • Approved for Transport by DOT, IATA and FAA
  • UL approved
  • EU compliant
Supplier's Site

Technical Specifications

  Power-Sonic Corporation Allied Electronics, Inc.
Product Category Batteries Batteries
Product Number PG-12V103 FR 70115607
Product Name PG Series Long Life Batteries 6 and 12 Volt Ranges BATTERY; SEALED LEAD ACID; FLAME RETARDANT; POWER-GUARD; 12V; 103AH; H 8.35 X W
Voltage 12 volts
Width / Diameter 6.8 inch (173 mm)
Depth 13 inch (330 mm)
Height 6.8 inch (173 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1490 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 525 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details