Power Products, LLC Marinco Guest 2710A On-Board Battery Charger, 10A, 12VDC, 1 Bank, 120VDC Input 2710A

Description
Guest On-Board battery chargers have been redesigned from the inside out with the customer in mind. The newest generation On-Board Marine battery chargers include leading advancements in digital charging technology and waterproof design/construction. This construction design delivers an increase in charging and thermal management performance. Every Guest charger has a dedicated charging, sensing and control per bank. The easy to read graphics indicates the status of each battery bank through the charging process. Marinco Guest 2710A On-Board Battery Charger Category: Battery Chargers Manufacturer: Marinco All high frequency, digital charging technology Fully automatic 5-stage performance charging Dedicated battery charging, sensing and control per bank Expanded LED charge status monitor Wiring and battery fault detection Auto-maintain energy saver mode 100% waterproof (IP67) and shock resistant for all fresh and saltwater applications All models are pre-wired for easy installation For all 12VDC flooded and AGM lead acid batteries Built-in safety: reverse polarity, over-current, over-voltage, over-temperature and ignition protection; in-line fuses for maximum DC wire protection 2 year warranty Current Rating: 10A Current per battery bank: 10A Input Voltage: 120VDC Nominal Voltage: 12VDC
Request a Quote Datasheet
Description
Guest On-Board battery chargers have been redesigned from the inside out with the customer in mind. The newest generation On-Board Marine battery chargers include leading advancements in digital charging technology and waterproof design/construction. This construction design delivers an increase in charging and thermal management performance. Every Guest charger has a dedicated charging, sensing and control per bank. The easy to read graphics indicates the status of each battery bank through the charging process. Marinco Guest 2710A On-Board Battery Charger Category: Battery Chargers Manufacturer: Marinco All high frequency, digital charging technology Fully automatic 5-stage performance charging Dedicated battery charging, sensing and control per bank Expanded LED charge status monitor Wiring and battery fault detection Auto-maintain energy saver mode 100% waterproof (IP67) and shock resistant for all fresh and saltwater applications All models are pre-wired for easy installation For all 12VDC flooded and AGM lead acid batteries Built-in safety: reverse polarity, over-current, over-voltage, over-temperature and ignition protection; in-line fuses for maximum DC wire protection 2 year warranty Current Rating: 10A Current per battery bank: 10A Input Voltage: 120VDC Nominal Voltage: 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Marinco Guest 2710A On-Board Battery Charger, 10A, 12VDC, 1 Bank, 120VDC Input - 78082 - Waytek, Inc.
Chanhassen, MN, United States
Marinco Guest 2710A On-Board Battery Charger, 10A, 12VDC, 1 Bank, 120VDC Input
78082
Marinco Guest 2710A On-Board Battery Charger, 10A, 12VDC, 1 Bank, 120VDC Input 78082
Guest On-Board battery chargers have been redesigned from the inside out with the customer in mind. The newest generation On-Board Marine battery chargers include leading advancements in digital charging technology and waterproof design/construction. This construction design delivers an increase in charging and thermal management performance. Every Guest charger has a dedicated charging, sensing and control per bank. The easy to read graphics indicates the status of each battery bank through the charging process. Marinco Guest 2710A On-Board Battery Charger Category: Battery Chargers Manufacturer: Marinco All high frequency, digital charging technology Fully automatic 5-stage performance charging Dedicated battery charging, sensing and control per bank Expanded LED charge status monitor Wiring and battery fault detection Auto-maintain energy saver mode 100% waterproof (IP67) and shock resistant for all fresh and saltwater applications All models are pre-wired for easy installation For all 12VDC flooded and AGM lead acid batteries Built-in safety: reverse polarity, over-current, over-voltage, over-temperature and ignition protection; in-line fuses for maximum DC wire protection 2 year warranty Current Rating: 10A Current per battery bank: 10A Input Voltage: 120VDC Nominal Voltage: 12VDC

Guest On-Board battery chargers have been redesigned from the inside out with the customer in mind. The newest generation On-Board Marine battery chargers include leading advancements in digital charging technology and waterproof design/construction. This construction design delivers an increase in charging and thermal management performance. Every Guest charger has a dedicated charging, sensing and control per bank. The easy to read graphics indicates the status of each battery bank through the charging process.

  • Marinco Guest 2710A On-Board Battery Charger
  • Category: Battery Chargers
  • Manufacturer: Marinco
  • All high frequency, digital charging technology
  • Fully automatic 5-stage performance charging
  • Dedicated battery charging, sensing and control per bank
  • Expanded LED charge status monitor
  • Wiring and battery fault detection
  • Auto-maintain energy saver mode
  • 100% waterproof (IP67) and shock resistant for all fresh and saltwater applications
  • All models are pre-wired for easy installation
  • For all 12VDC flooded and AGM lead acid batteries
  • Built-in safety: reverse polarity, over-current, over-voltage, over-temperature and ignition protection; in-line fuses for maximum DC wire protection
  • 2 year warranty Current Rating: 10A
  • Current per battery bank: 10A
  • Input Voltage: 120VDC
  • Nominal Voltage: 12VDC
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Battery Chargers
Product Number 78082
Product Name Marinco Guest 2710A On-Board Battery Charger, 10A, 12VDC, 1 Bank, 120VDC Input
Charger Type Boat/Marine
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Bay Charging Station - AIM-MCS - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3003 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 200.0 amps
View Details
EXTERNAL BATTERY CHARGERS FA00324 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Power Source AC
Input Voltage 120 volts
Current 12.0 amps
View Details
4-slot charging station - 4-charging-station-sp9ex-sc9ex-1 - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -18 to 7 C (0 to 45 F)
Input Voltage 24 volts
View Details