MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - External/Internal (Off-Board) - AC DC Converters LOF225-20B12

Description
Win Source Part Number: 1372984-LOF225-20B12 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -40°C ~ 70°C (With Derating) Fake Threat In the Open Market: 37 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LOF225-20Bxx (225W) Package: Tray Product Status: Active Features: Adjustable Output, PFC, Standby Output, Universal Input Mounting Type: Chassis Mount HTSUS: 8504.40.9530 Applications: Household Appliances, ITE (Commercial), Medical Size / Dimension: 4.00" L x 2.00" W x 1.00" H (101.6mm x 50.8mm x 25.4mm) REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 140W Number of Outputs: 1 Approval Agency: CE, cURus Voltage - Isolation: 4 kV Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Output 1: 12V Current - Output 1: 11.67 A Efficiency: 93% Minimum Load Required: No Standard Number: 60335-1; 60601-1; 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1372984-LOF225-20B12 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -40°C ~ 70°C (With Derating) Fake Threat In the Open Market: 37 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LOF225-20Bxx (225W) Package: Tray Product Status: Active Features: Adjustable Output, PFC, Standby Output, Universal Input Mounting Type: Chassis Mount HTSUS: 8504.40.9530 Applications: Household Appliances, ITE (Commercial), Medical Size / Dimension: 4.00" L x 2.00" W x 1.00" H (101.6mm x 50.8mm x 25.4mm) REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 140W Number of Outputs: 1 Approval Agency: CE, cURus Voltage - Isolation: 4 kV Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Output 1: 12V Current - Output 1: 11.67 A Efficiency: 93% Minimum Load Required: No Standard Number: 60335-1; 60601-1; 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1372984-LOF225-20B12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1372984-LOF225-20B12
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1372984-LOF225-20B12
Win Source Part Number: 1372984-LOF225-20B12 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -40°C ~ 70°C (With Derating) Fake Threat In the Open Market: 37 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LOF225-20Bxx (225W) Package: Tray Product Status: Active Features: Adjustable Output, PFC, Standby Output, Universal Input Mounting Type: Chassis Mount HTSUS: 8504.40.9530 Applications: Household Appliances, ITE (Commercial), Medical Size / Dimension: 4.00" L x 2.00" W x 1.00" H (101.6mm x 50.8mm x 25.4mm) REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 140W Number of Outputs: 1 Approval Agency: CE, cURus Voltage - Isolation: 4 kV Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Output 1: 12V Current - Output 1: 11.67 A Efficiency: 93% Minimum Load Required: No Standard Number: 60335-1; 60601-1; 62368-1

Win Source Part Number: 1372984-LOF225-20B12
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Fake Threat In the Open Market: 37 pct.
Type: Open Frame
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: LOF225-20Bxx (225W)
Package: Tray
Product Status: Active
Features: Adjustable Output, PFC, Standby Output, Universal Input
Mounting Type: Chassis Mount
HTSUS: 8504.40.9530
Applications: Household Appliances, ITE (Commercial), Medical
Size / Dimension: 4.00" L x 2.00" W x 1.00" H (101.6mm x 50.8mm x 25.4mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 140W
Number of Outputs: 1
Approval Agency: CE, cURus
Voltage - Isolation: 4 kV
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Output 1: 12V
Current - Output 1: 11.67 A
Efficiency: 93%
Minimum Load Required: No
Standard Number: 60335-1; 60601-1; 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1372984-LOF225-20B12
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B0565 - 068341-ICE2B0565 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 23 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA1A10N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1320619-BM2SC122FP2-LBZE2 - Win Source Electronics
Specs
Package Type TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Operating Temperature -40 to 105 C (-40 to 221 F)
Configuration / Function Flyback
View Details
3 suppliers