Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - 3BR0665JZ 3BR0665JZ

Description
Manufacturer: Infineon Technologies Win Source Part Number: 197688-3BR0665JZ Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 74W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Not For New Designs Case / Package: PG-DIP-8 Supply Voltage - Operating: 10.5 V to 25 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 197688-3BR0665JZ Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 74W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Not For New Designs Case / Package: PG-DIP-8 Supply Voltage - Operating: 10.5 V to 25 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - 3BR0665JZ - 197688-3BR0665JZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - 3BR0665JZ
197688-3BR0665JZ
PMIC - PMIC - AC DC Converters, Offline Switchers - 3BR0665JZ 197688-3BR0665JZ
Manufacturer: Infineon Technologies Win Source Part Number: 197688-3BR0665JZ Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 74W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Not For New Designs Case / Package: PG-DIP-8 Supply Voltage - Operating: 10.5 V to 25 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 197688-3BR0665JZ
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 74W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 18V
Duty Cycle: 75%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: PG-DIP-8
Supply Voltage - Operating: 10.5 V to 25 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 197688-3BR0665JZ
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - 3BR0665JZ
Package Type DIP; Other; PG-DIP-8
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE3RBR0665JZ - ICE3RBR0665JZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 39 watts
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5570N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - BD7J101EFJ-LBE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Input Voltage 8 to 80 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details