Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
POWER INTEGRATIONS, INC.
TOP255EN -- POWER SWITCH ICS
Power Integrations, Inc.
Power Switch ICs
TOP255EN
Description
TOPSWITCH 57W (85-264V AC) 81W (230V AC)
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
TOPSWITCH 57W (85-264V AC) 81W (230V AC)
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
1465682
Power Switch ICs
1465682
TOPSWITCH 57W (85-264V AC) 81W (230V AC)
TOPSWITCH 57W (85-264V AC) 81W (230V AC)
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
IC Interfaces
Product Number
1465682
Product Name
Power Switch ICs
Features
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Line Interface ICs
1897438
Specs
Technology
RS232
Device Type
Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features
RoHS
View Details
Texas Instruments
DS26LS32MQML Quad Differential Line Receivers
5962-7802006QEA
Specs
Device Type
Receiver
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
CDIP
View Details
4
suppliers
Nexperia B.V.
Hex inverter
74AHC04PW-Q100J
Specs
Features
RoHS
Supply Voltage
Other; +7.0
Package Type
SOT402-1 SOT402-1
View Details
2
suppliers
Skyworks Solutions, Inc.
Interface Transceiver IC
SI3010-F-FSR
Specs
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
4
suppliers