Win Source Part Number: 1373120-LO30-20B24MU
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Temperature Range - Operating: -30°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 35 pct.
Type: Open Frame
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: LO30-20BxxMU (30W)
Package: Tray
Product Status: Active
Features: Adjustable Output, Universal Input
Mounting Type: Chassis Mount
HTSUS: 8504.40.9510
Applications: Household Appliances, ITE (Commercial), Medical
Size / Dimension: 3.00" L x 2.00" W x 1.04" H (76.2mm x 50.8mm x 26.5mm)
ECCN: EAR99
Power (Watts): 30W
Number of Outputs: 1
Approval Agency: CE, EN
Voltage - Isolation: 4 kV
Voltage - Input: 80 ~ 264 VAC, 100 ~ 370 VDC
Voltage - Output 1: 24V
Current - Output 1: 1.25 A
Efficiency: 89%
Minimum Load Required: No
Standard Number: 60335-1; 60601-1; 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1373120-LO30-20B24MU |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Tray |