Manufacturer: Power Integrations
Win Source Part Number: 213229-TOP242R
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 22W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.5%
Frequency - Switching: 66kHz to 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-263-7C
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 213229-TOP242R |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242R |
| Package Type | TO-263; Other; TO-263-7C |