MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - AC DC Converters LD15-23B03R2

Description
Win Source Part Number: 1372729-LD15-23B03R2 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 32 pct. Type: Enclosed MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: 305RAC / LD-R2 Package: Tray Product Status: Active Features: Adjustable Output Package / Case: 5-DIP Module, 4 Leads Base Product Number: LD15-23 Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial), Medical Size / Dimension: 1.87" L x 1.06" W x 0.93" H (47.6mm x 26.8mm x 23.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 4A Power (Watts): 13 W Number of Outputs: 1 Approval Agency: CB, CE, cURus, UL Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 3.3V Efficiency: 82% Line Regulation: ±0.5% Load Regulation: ±1%
Request a Quote Datasheet
Description
Win Source Part Number: 1372729-LD15-23B03R2 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 32 pct. Type: Enclosed MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: 305RAC / LD-R2 Package: Tray Product Status: Active Features: Adjustable Output Package / Case: 5-DIP Module, 4 Leads Base Product Number: LD15-23 Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial), Medical Size / Dimension: 1.87" L x 1.06" W x 0.93" H (47.6mm x 26.8mm x 23.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 4A Power (Watts): 13 W Number of Outputs: 1 Approval Agency: CB, CE, cURus, UL Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 3.3V Efficiency: 82% Line Regulation: ±0.5% Load Regulation: ±1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1372729-LD15-23B03R2 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1372729-LD15-23B03R2
Power Supplies - Board Mount - AC DC Converters 1372729-LD15-23B03R2
Win Source Part Number: 1372729-LD15-23B03R2 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 32 pct. Type: Enclosed MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: 305RAC / LD-R2 Package: Tray Product Status: Active Features: Adjustable Output Package / Case: 5-DIP Module, 4 Leads Base Product Number: LD15-23 Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial), Medical Size / Dimension: 1.87" L x 1.06" W x 0.93" H (47.6mm x 26.8mm x 23.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 4A Power (Watts): 13 W Number of Outputs: 1 Approval Agency: CB, CE, cURus, UL Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 3.3V Efficiency: 82% Line Regulation: ±0.5% Load Regulation: ±1%

Win Source Part Number: 1372729-LD15-23B03R2
Category: Power Supplies - Board Mount - AC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 32 pct.
Type: Enclosed
MSL Level: Not Applicable
Mfr: Mornsun America, LLC
Series: 305RAC / LD-R2
Package: Tray
Product Status: Active
Features: Adjustable Output
Package / Case: 5-DIP Module, 4 Leads
Base Product Number: LD15-23
Mounting Type: Through Hole
HTSUS: 8504.40.9510
Applications: Household Appliances, ITE (Commercial), Medical
Size / Dimension: 1.87" L x 1.06" W x 0.93" H (47.6mm x 26.8mm x 23.5mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 4A
Power (Watts): 13 W
Number of Outputs: 1
Approval Agency: CB, CE, cURus, UL
Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC
Voltage - Output 1: 3.3V
Efficiency: 82%
Line Regulation: ±0.5%
Load Regulation: ±1%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1372729-LD15-23B03R2
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5760N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
AC DC Converters, Offline Switches - CYPD3184A1-24LQXQT - Quarktwin Technology Ltd.
Specs
Package Type Other; 24-UFQFN Exposed Pad
Input Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
AC DC Converters - LD20-26B24 - 922859-LD20-26B24 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Tray
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details