MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - AC DC Converters LS10-13B24R3P

Description
Win Source Part Number: 1372777-LS10-13B24R3 P Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 59 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LS10-13BxxR3P (10W) Package: Bulk Product Status: Active Package / Case: 6-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.14" L x 0.55" W x 0.68" H (28.8mm x 14.1mm x 17.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 420mA Power (Watts): 10 W Number of Outputs: 1 Approval Agency: CB, CE, cURus, EN, IEC, UKCA, UL Voltage - Input: 85 ~ 305 VAC, 90 ~ 430 VDC Voltage - Output 1: 24V Efficiency: 84% Standard Number: 60335-1; 62368-1 Line Regulation: ±0.5% Load Regulation: ±3%
Request a Quote Datasheet
Description
Win Source Part Number: 1372777-LS10-13B24R3 P Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 59 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LS10-13BxxR3P (10W) Package: Bulk Product Status: Active Package / Case: 6-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.14" L x 0.55" W x 0.68" H (28.8mm x 14.1mm x 17.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 420mA Power (Watts): 10 W Number of Outputs: 1 Approval Agency: CB, CE, cURus, EN, IEC, UKCA, UL Voltage - Input: 85 ~ 305 VAC, 90 ~ 430 VDC Voltage - Output 1: 24V Efficiency: 84% Standard Number: 60335-1; 62368-1 Line Regulation: ±0.5% Load Regulation: ±3%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1372777-LS10-13B24R3P - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1372777-LS10-13B24R3P
Power Supplies - Board Mount - AC DC Converters 1372777-LS10-13B24R3P
Win Source Part Number: 1372777-LS10-13B24R3 P Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 59 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LS10-13BxxR3P (10W) Package: Bulk Product Status: Active Package / Case: 6-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.14" L x 0.55" W x 0.68" H (28.8mm x 14.1mm x 17.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 420mA Power (Watts): 10 W Number of Outputs: 1 Approval Agency: CB, CE, cURus, EN, IEC, UKCA, UL Voltage - Input: 85 ~ 305 VAC, 90 ~ 430 VDC Voltage - Output 1: 24V Efficiency: 84% Standard Number: 60335-1; 62368-1 Line Regulation: ±0.5% Load Regulation: ±3%

Win Source Part Number: 1372777-LS10-13B24R3P
Category: Power Supplies - Board Mount - AC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 59 pct.
Type: Open Frame
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: LS10-13BxxR3P (10W)
Package: Bulk
Product Status: Active
Package / Case: 6-SIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9510
Applications: Household Appliances, ITE (Commercial)
Size / Dimension: 1.14" L x 0.55" W x 0.68" H (28.8mm x 14.1mm x 17.2mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 420mA
Power (Watts): 10 W
Number of Outputs: 1
Approval Agency: CB, CE, cURus, EN, IEC, UKCA, UL
Voltage - Input: 85 ~ 305 VAC, 90 ~ 430 VDC
Voltage - Output 1: 24V
Efficiency: 84%
Standard Number: 60335-1; 62368-1
Line Regulation: ±0.5%
Load Regulation: ±3%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1372777-LS10-13B24R3P
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A01N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ SiP - ICE184EM - ICE184EM - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-27
Output Power 45 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
AC DC Converters - LD03-16B05 - 847353-LD03-16B05 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Tube
View Details