MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - AC DC Converters LS10-13B12R3P

Description
Win Source Part Number: 1372681-LS10-13B12R3 P Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 36 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LS10-13BxxR3P (10W) Package: Bulk Product Status: Active Package / Case: 6-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.14" L x 0.55" W x 0.68" H (28.8mm x 14.1mm x 17.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 830mA Power (Watts): 10 W Number of Outputs: 1 Approval Agency: CB, CE, cURus, UKCA, UL Voltage - Input: 85 ~ 305 VAC, 90 ~ 430 VDC Voltage - Output 1: 12V Efficiency: 83% Standard Number: 60335-1; 62368-1 Line Regulation: ±0.5% Load Regulation: ±3%
Request a Quote Datasheet
Description
Win Source Part Number: 1372681-LS10-13B12R3 P Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 36 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LS10-13BxxR3P (10W) Package: Bulk Product Status: Active Package / Case: 6-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.14" L x 0.55" W x 0.68" H (28.8mm x 14.1mm x 17.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 830mA Power (Watts): 10 W Number of Outputs: 1 Approval Agency: CB, CE, cURus, UKCA, UL Voltage - Input: 85 ~ 305 VAC, 90 ~ 430 VDC Voltage - Output 1: 12V Efficiency: 83% Standard Number: 60335-1; 62368-1 Line Regulation: ±0.5% Load Regulation: ±3%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1372681-LS10-13B12R3P - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1372681-LS10-13B12R3P
Power Supplies - Board Mount - AC DC Converters 1372681-LS10-13B12R3P
Win Source Part Number: 1372681-LS10-13B12R3 P Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 36 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LS10-13BxxR3P (10W) Package: Bulk Product Status: Active Package / Case: 6-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.14" L x 0.55" W x 0.68" H (28.8mm x 14.1mm x 17.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 830mA Power (Watts): 10 W Number of Outputs: 1 Approval Agency: CB, CE, cURus, UKCA, UL Voltage - Input: 85 ~ 305 VAC, 90 ~ 430 VDC Voltage - Output 1: 12V Efficiency: 83% Standard Number: 60335-1; 62368-1 Line Regulation: ±0.5% Load Regulation: ±3%

Win Source Part Number: 1372681-LS10-13B12R3P
Category: Power Supplies - Board Mount - AC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 36 pct.
Type: Open Frame
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: LS10-13BxxR3P (10W)
Package: Bulk
Product Status: Active
Package / Case: 6-SIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9510
Applications: Household Appliances, ITE (Commercial)
Size / Dimension: 1.14" L x 0.55" W x 0.68" H (28.8mm x 14.1mm x 17.2mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 830mA
Power (Watts): 10 W
Number of Outputs: 1
Approval Agency: CB, CE, cURus, UKCA, UL
Voltage - Input: 85 ~ 305 VAC, 90 ~ 430 VDC
Voltage - Output 1: 12V
Efficiency: 83%
Standard Number: 60335-1; 62368-1
Line Regulation: ±0.5%
Load Regulation: ±3%

Buy Now Datasheet
Power Supply Chip >> Power Modules - LS10-13B12R3P - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Power Modules
LS10-13B12R3P
Power Supply Chip >> Power Modules LS10-13B12R3P
SIP,28.8x14.1mm Power Modules ROHS

SIP,28.8x14.1mm Power Modules ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category AC-DC Converter Chips IC Power Supplies
Product Number 1372681-LS10-13B12R3P LS10-13B12R3P
Product Name Power Supplies - Board Mount - AC DC Converters Power Supply Chip >> Power Modules
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5577N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details