MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - AC DC Converters LD20-23B09R2

Description
Win Source Part Number: 1372713-LD20-23B09R2 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 34 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: 305RAC / LD-R2 Package: Tray Product Status: Active Package / Case: 6-DIP Module, 4 Leads Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial), Medical Size / Dimension: 2.06" L x 1.07" W x 0.94" H (52.4mm x 27.2mm x 24.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2.2A Power (Watts): 20 W Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 9V Efficiency: 84% Standard Number: 60335-1; 60601-1; 62368-1 Line Regulation: ±0.5% Load Regulation: ±1%
Request a Quote Datasheet
Description
Win Source Part Number: 1372713-LD20-23B09R2 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 34 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: 305RAC / LD-R2 Package: Tray Product Status: Active Package / Case: 6-DIP Module, 4 Leads Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial), Medical Size / Dimension: 2.06" L x 1.07" W x 0.94" H (52.4mm x 27.2mm x 24.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2.2A Power (Watts): 20 W Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 9V Efficiency: 84% Standard Number: 60335-1; 60601-1; 62368-1 Line Regulation: ±0.5% Load Regulation: ±1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1372713-LD20-23B09R2 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1372713-LD20-23B09R2
Power Supplies - Board Mount - AC DC Converters 1372713-LD20-23B09R2
Win Source Part Number: 1372713-LD20-23B09R2 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 34 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: 305RAC / LD-R2 Package: Tray Product Status: Active Package / Case: 6-DIP Module, 4 Leads Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial), Medical Size / Dimension: 2.06" L x 1.07" W x 0.94" H (52.4mm x 27.2mm x 24.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2.2A Power (Watts): 20 W Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 9V Efficiency: 84% Standard Number: 60335-1; 60601-1; 62368-1 Line Regulation: ±0.5% Load Regulation: ±1%

Win Source Part Number: 1372713-LD20-23B09R2
Category: Power Supplies - Board Mount - AC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 34 pct.
Type: Enclosed
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: 305RAC / LD-R2
Package: Tray
Product Status: Active
Package / Case: 6-DIP Module, 4 Leads
Mounting Type: Through Hole
HTSUS: 8504.40.9510
Applications: Household Appliances, ITE (Commercial), Medical
Size / Dimension: 2.06" L x 1.07" W x 0.94" H (52.4mm x 27.2mm x 24.0mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 2.2A
Power (Watts): 20 W
Number of Outputs: 1
Approval Agency: CB, CE, cURus
Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC
Voltage - Output 1: 9V
Efficiency: 84%
Standard Number: 60335-1; 60601-1; 62368-1
Line Regulation: ±0.5%
Load Regulation: ±1%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1372713-LD20-23B09R2
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A165 - 068337-ICE2A165 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 31 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A75N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details