Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY380GN TNY380GN

Description
Manufacturer: Power Integrations Win Source Part Number: 1110914-TNY380GN Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 36.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz to 264kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD-8C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1110914-TNY380GN Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 36.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz to 264kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD-8C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY380GN - 1110914-TNY380GN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY380GN
1110914-TNY380GN
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY380GN 1110914-TNY380GN
Manufacturer: Power Integrations Win Source Part Number: 1110914-TNY380GN Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 36.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz to 264kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD-8C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1110914-TNY380GN
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 36.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 132kHz to 264kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: EN
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SMD-8C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1110914-TNY380GN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY380GN
Package Type Other; SMD-8C
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5510N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE3A0565Z - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 8.5 to 21 volts
Output Power 25 watts
View Details
3 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers