MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - AC DC Converters LD05-23B15R2

Description
Win Source Part Number: 1373038-LD05-23B15R2 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 38 pct. Type: Enclosed MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: 305RAC / LD-R2 Package: Tray Product Status: Active Features: Adjustable Output Package / Case: 5-DIP Module, 4 Leads Base Product Number: LD05-23 Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.00" L x 1.00" W x 0.69" H (25.4mm x 25.4mm x 17.6mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 333mA Power (Watts): 5 W Number of Outputs: 1 Approval Agency: CB, CE, cURus, UL Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 15V Efficiency: 81.5% Line Regulation: ±0.5% Load Regulation: ±1%
Request a Quote Datasheet
Description
Win Source Part Number: 1373038-LD05-23B15R2 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 38 pct. Type: Enclosed MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: 305RAC / LD-R2 Package: Tray Product Status: Active Features: Adjustable Output Package / Case: 5-DIP Module, 4 Leads Base Product Number: LD05-23 Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.00" L x 1.00" W x 0.69" H (25.4mm x 25.4mm x 17.6mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 333mA Power (Watts): 5 W Number of Outputs: 1 Approval Agency: CB, CE, cURus, UL Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 15V Efficiency: 81.5% Line Regulation: ±0.5% Load Regulation: ±1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1373038-LD05-23B15R2 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1373038-LD05-23B15R2
Power Supplies - Board Mount - AC DC Converters 1373038-LD05-23B15R2
Win Source Part Number: 1373038-LD05-23B15R2 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 38 pct. Type: Enclosed MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: 305RAC / LD-R2 Package: Tray Product Status: Active Features: Adjustable Output Package / Case: 5-DIP Module, 4 Leads Base Product Number: LD05-23 Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.00" L x 1.00" W x 0.69" H (25.4mm x 25.4mm x 17.6mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 333mA Power (Watts): 5 W Number of Outputs: 1 Approval Agency: CB, CE, cURus, UL Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 15V Efficiency: 81.5% Line Regulation: ±0.5% Load Regulation: ±1%

Win Source Part Number: 1373038-LD05-23B15R2
Category: Power Supplies - Board Mount - AC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 38 pct.
Type: Enclosed
MSL Level: Not Applicable
Mfr: Mornsun America, LLC
Series: 305RAC / LD-R2
Package: Tray
Product Status: Active
Features: Adjustable Output
Package / Case: 5-DIP Module, 4 Leads
Base Product Number: LD05-23
Mounting Type: Through Hole
HTSUS: 8504.40.9510
Applications: Household Appliances, ITE (Commercial)
Size / Dimension: 1.00" L x 1.00" W x 0.69" H (25.4mm x 25.4mm x 17.6mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 333mA
Power (Watts): 5 W
Number of Outputs: 1
Approval Agency: CB, CE, cURus, UL
Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC
Voltage - Output 1: 15V
Efficiency: 81.5%
Line Regulation: ±0.5%
Load Regulation: ±1%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1373038-LD05-23B15R2
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A01N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3AR4780CJZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 31 watts
View Details
Power Supplies - Board Mount - AC DC Converters - 1373092-LD10-23B24R2-M - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Bulk
Output Power 9.8 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details