Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
POWER INTEGRATIONS, INC.
TNY276PN -- POWER SWITCH ICS
Power Integrations, Inc.
Power Switch ICs
TNY276PN
Description
TINYSWITCH 15W 85-265, VAC 19W 230 VAC
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
TINYSWITCH 15W 85-265, VAC 19W 230 VAC
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
1468596
Power Switch ICs
1468596
TINYSWITCH 15W 85-265, VAC 19W 230 VAC
TINYSWITCH 15W 85-265, VAC 19W 230 VAC
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
1465643
Power Switch ICs
1465643
TINYSWITCH 15W 85-265, VAC 19W 230 VAC
TINYSWITCH 15W 85-265, VAC 19W 230 VAC
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
IC Interfaces
Product Number
1468596
Product Name
Power Switch ICs
Features
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Power Switch ICs
7512963P
Specs
Technology
USB
Features
RoHS
Package Type
SOP; SOP
View Details
Texas Instruments
100124FC
Specs
Device Type
Line / Bus Driver
Package Type
QFP; CQFP
View Details
Nexperia B.V.
Octal buffer/line driver; 3-state
74AHCT541BQ-Q100X
Specs
Device Type
Buffer
Features
RoHS
Supply Voltage
Other; +7.0
View Details
Skyworks Solutions, Inc.
Interface Transceiver IC
SI3050-D-FT
Specs
Device Type
Transceiver
Supply Voltage
Other; 3V ~ 3.6V
Package Type
Tube
View Details
4
suppliers