Power Integrations, Inc. Low Power Off Line Switcher, 8-Dip; Supply Voltage Power Integrations TNY268PN

Description
LOW POWER OFF LINE SWITCHER, 8-DIP; Supply Voltage:265VAC; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
LOW POWER OFF LINE SWITCHER, 8-DIP; Supply Voltage:265VAC; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power Off Line Switcher, 8-Dip; Supply Voltage Power Integrations - 93K0744 - Newark, An Avnet Company
Chicago, IL, United States
Low Power Off Line Switcher, 8-Dip; Supply Voltage Power Integrations
93K0744
Low Power Off Line Switcher, 8-Dip; Supply Voltage Power Integrations 93K0744
LOW POWER OFF LINE SWITCHER, 8-DIP; Supply Voltage:265VAC; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

LOW POWER OFF LINE SWITCHER, 8-DIP; Supply Voltage:265VAC; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 93K0744
Product Name Low Power Off Line Switcher, 8-Dip; Supply Voltage Power Integrations
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
Voltage Supervisors - 2467625P - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details