ROHM Semiconductor USA, LLC PMIC - PMIC - AC DC Converters, Offline Switchers - BM1P101FJ-E2 BM1P101FJ-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864399-BM1P101FJ-E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Converter Offline Flyback Topology 100kHz 8-SOP-J Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8.9V ~ 26V Family Name: BM1P101 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-J ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BM1P101FJ-E2DKR, BM1P101FJ-E2TR, BM1P101FJ-E2CT
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864399-BM1P101FJ-E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Converter Offline Flyback Topology 100kHz 8-SOP-J Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8.9V ~ 26V Family Name: BM1P101 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-J ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BM1P101FJ-E2DKR, BM1P101FJ-E2TR, BM1P101FJ-E2CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - BM1P101FJ-E2 - 864399-BM1P101FJ-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - BM1P101FJ-E2
864399-BM1P101FJ-E2
PMIC - PMIC - AC DC Converters, Offline Switchers - BM1P101FJ-E2 864399-BM1P101FJ-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 864399-BM1P101FJ-E2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Converter Offline Flyback Topology 100kHz 8-SOP-J Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8.9V ~ 26V Family Name: BM1P101 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-J ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BM1P101FJ-E2DKR, BM1P101FJ-E2TR, BM1P101FJ-E2CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864399-BM1P101FJ-E2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Converter Offline Flyback Topology 100kHz 8-SOP-J
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 8.9V ~ 26V
Family Name: BM1P101
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP-J
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BM1P101FJ-E2DKR, BM1P101FJ-E2TR, BM1P101FJ-E2CT

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - BM1P101FJ-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
BM1P101FJ-E2
PMIC - AC DC Converters, Offline Switchers BM1P101FJ-E2
IC OFFLINE SWITCH FLYBACK 8SOPJ

IC OFFLINE SWITCH FLYBACK 8SOPJ

Supplier's Site Datasheet
AC DC Converters, Offline Switches - BM1P101FJ-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
BM1P101FJ-E2
AC DC Converters, Offline Switches BM1P101FJ-E2
Converter Offline Flyback Topology 100kHz 8-SOP-J

Converter Offline Flyback Topology 100kHz 8-SOP-J

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 864399-BM1P101FJ-E2 BM1P101FJ-E2 BM1P101FJ-E2
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - BM1P101FJ-E2 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 8-SOP-J SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3B0565 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 25 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5590N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Non-isolated AC/DC Converter - BP5068A - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage -12 volts
Input Voltage -120 to -162 volts
View Details
2 suppliers