Power Integrations, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TFS7707H

Description
Manufacturer: Power Integrations Win Source Part Number: 1316426-TFS7707H Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Tube Standard Package: 30 Mounting: Through Hole Output Type: Transistor Driver Function: Step-Up, Step-Down Topology: Flyback, Forward Converter Frequency - Switching: 66kHz, 132kHz Control Features: Enable, Reset Number of Outputs: 2 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 63% Clock Sync: No Supplier Device Package: eSIP-16F Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 16-SSIP, 12 Leads, Exposed Pad, Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Up to 11.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TFS7707 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1316426-TFS7707H Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Tube Standard Package: 30 Mounting: Through Hole Output Type: Transistor Driver Function: Step-Up, Step-Down Topology: Flyback, Forward Converter Frequency - Switching: 66kHz, 132kHz Control Features: Enable, Reset Number of Outputs: 2 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 63% Clock Sync: No Supplier Device Package: eSIP-16F Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 16-SSIP, 12 Leads, Exposed Pad, Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Up to 11.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TFS7707 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1316426-TFS7707H - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1316426-TFS7707H
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1316426-TFS7707H
Manufacturer: Power Integrations Win Source Part Number: 1316426-TFS7707H Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Tube Standard Package: 30 Mounting: Through Hole Output Type: Transistor Driver Function: Step-Up, Step-Down Topology: Flyback, Forward Converter Frequency - Switching: 66kHz, 132kHz Control Features: Enable, Reset Number of Outputs: 2 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 63% Clock Sync: No Supplier Device Package: eSIP-16F Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 16-SSIP, 12 Leads, Exposed Pad, Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Up to 11.5V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TFS7707 RoHS Status: RoHS Compliant

Manufacturer: Power Integrations
Win Source Part Number: 1316426-TFS7707H
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Output Type: Transistor Driver
Function: Step-Up, Step-Down
Topology: Flyback, Forward Converter
Frequency - Switching: 66kHz, 132kHz
Control Features: Enable, Reset
Number of Outputs: 2
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 63%
Clock Sync: No
Supplier Device Package: eSIP-16F
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 16-SSIP, 12 Leads, Exposed Pad, Formed Leads
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Up to 11.5V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: TFS7707
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1316426-TFS7707H
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228513 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details