Power Integrations, Inc. Isolators - Gate Drivers - SID1182K-TL SID1182K-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 894960-SID1182K-TL Series: SCALE-iDriver™ Operating Temperature Range: -40°C ~ 125°C Features: 8A Gate Driver Magnetic Coupling 5000Vrms 1 Channel eSOP-R16B Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Package: Reel - TR Mounting: Surface Mount Family Name: SID1182 Categories: Isolators Case / Package: eSOP-R16B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: 1810-1074-6, 1810-1074-2, 1810-1074-1
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 894960-SID1182K-TL Series: SCALE-iDriver™ Operating Temperature Range: -40°C ~ 125°C Features: 8A Gate Driver Magnetic Coupling 5000Vrms 1 Channel eSOP-R16B Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Package: Reel - TR Mounting: Surface Mount Family Name: SID1182 Categories: Isolators Case / Package: eSOP-R16B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: 1810-1074-6, 1810-1074-2, 1810-1074-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SID1182K-TL - 894960-SID1182K-TL - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SID1182K-TL
894960-SID1182K-TL
Isolators - Gate Drivers - SID1182K-TL 894960-SID1182K-TL
Manufacturer: Power Integrations Win Source Part Number: 894960-SID1182K-TL Series: SCALE-iDriver™ Operating Temperature Range: -40°C ~ 125°C Features: 8A Gate Driver Magnetic Coupling 5000Vrms 1 Channel eSOP-R16B Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Package: Reel - TR Mounting: Surface Mount Family Name: SID1182 Categories: Isolators Case / Package: eSOP-R16B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: 1810-1074-6, 1810-1074-2, 1810-1074-1

Manufacturer: Power Integrations
Win Source Part Number: 894960-SID1182K-TL
Series: SCALE-iDriver™
Operating Temperature Range: -40°C ~ 125°C
Features: 8A Gate Driver Magnetic Coupling 5000Vrms 1 Channel eSOP-R16B
Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: SID1182
Categories: Isolators
Case / Package: eSOP-R16B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1810-1074-6, 1810-1074-2, 1810-1074-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 894960-SID1182K-TL
Product Name Isolators - Gate Drivers - SID1182K-TL
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Si8382P-IU Eight Channel 24 V Digital Isolator - Si8382P-IU - Skyworks Solutions, Inc.
Specs
Form Factor QSOP20
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details