Power Integrations, Inc. Isolators - Gate Drivers - SID1132K SID1132K

Description
Manufacturer: Power Integrations Win Source Part Number: 933780-SID1132K Series: SCALE-iDriver™ Operating Temperature Range: -40°C ~ 125°C Features: 2.5A Gate Driver Magnetic Coupling 5000Vrms Channel eSOP-R16B Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Package: Tube Mounting: Surface Mount Family Name: SID1132 Categories: Isolators Case / Package: eSOP-R16B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 933780-SID1132K Series: SCALE-iDriver™ Operating Temperature Range: -40°C ~ 125°C Features: 2.5A Gate Driver Magnetic Coupling 5000Vrms Channel eSOP-R16B Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Package: Tube Mounting: Surface Mount Family Name: SID1132 Categories: Isolators Case / Package: eSOP-R16B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SID1132K - 933780-SID1132K - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SID1132K
933780-SID1132K
Isolators - Gate Drivers - SID1132K 933780-SID1132K
Manufacturer: Power Integrations Win Source Part Number: 933780-SID1132K Series: SCALE-iDriver™ Operating Temperature Range: -40°C ~ 125°C Features: 2.5A Gate Driver Magnetic Coupling 5000Vrms Channel eSOP-R16B Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Package: Tube Mounting: Surface Mount Family Name: SID1132 Categories: Isolators Case / Package: eSOP-R16B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 933780-SID1132K
Series: SCALE-iDriver™
Operating Temperature Range: -40°C ~ 125°C
Features: 2.5A Gate Driver Magnetic Coupling 5000Vrms Channel eSOP-R16B
Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
Package: Tube
Mounting: Surface Mount
Family Name: SID1132
Categories: Isolators
Case / Package: eSOP-R16B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 933780-SID1132K
Product Name Isolators - Gate Drivers - SID1132K
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Digital Isolators - ADUM4401WARWZ - 860601-ADUM4401WARWZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-12 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details